Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 668-1041-02 |
Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.22 |
2,943
|
Buy Now | |
Rapid Electronics | US$0.24 |
25,451
|
Buy Now | |
Chip One Stop | US$0.17 |
25,451
|
Buy Now | |
Distrelec | US$0.21 |
25,451
|
Buy Now | |
Electro Enterprises | US$0.13 |
17,027
|
Buy Now | |
Avnet America | US$0.17 |
9,685
|
Buy Now | |
Future Electronics | US$0.17 |
8,913
|
Buy Now | |
TE Store | US$0.34 |
8,760
|
Buy Now | |
RS Americas | US$0.19 |
5,857
|
Buy Now | |
Heilind Electronics | US$0.20 |
3,003
|
Buy Now | |
Newark Electronics | US$0.20 |
2,943
|
Buy Now | |
element14 | US$0.18 |
2,943
|
Buy Now | |
Powell Electronics | US$0.17 |
2,915
|
Buy Now | |
Heilind Electronics Asia | US$0.20 |
901
|
Buy Now | |
Boersig | US$0.25 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.048g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Overall Length | .859in, 21.82mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
Terminals RIDG RING 16-14 BULK | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 16-14 6 | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 14-16AWG 21.82mm 8.71mm Tin Loose Piece | Avnet America |
PIDG 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL,PIDG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 36158 | Internal Number: 36158 | Alias Number: 668-1041-02 | TE Connectivity | TE Store |
Terminal Ring Tongue, 16-14 Awg, Blue, Stud Size 6, PIDG Series | TE Connectivity 36158 | RS Americas |
TERMINAL,PIDG R 16-14 6 | Heilind Electronics |
Terminal, Ring Tongue, #6, Crimp, Blue | Newark Electronics |
TERMINAL, RING TONGUE, #6, CRIMP, BLUE | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 36158?
Additional datasheets, footprints and schematics for 36158 are listed on our Part Details page. You can also find images and similar parts to 36158 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36158 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36158 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36158 fall under?
The 36158 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36158 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36158 you can contact the distributor directly for product support, shipping queries etc.
Is the 36158 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36158 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Electro Enterprises have stock available or on a lead time for 36158.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36158 often in real-time on the comparison pages.
What if I can't find stock of 36158?
You can fill out our help required form which you can use to request a quote for 36158 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.