Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E00855-000,
AMP-0-0036160-0 |
Prices starting from US$0.13
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.18 |
9,700
|
Buy Now | |
Avnet America | US$0.14 |
44,087
|
Buy Now | |
Newark Electronics | US$0.17 |
39,830
|
Buy Now | |
RS Americas | US$0.26 |
36,777
|
Buy Now | |
Powell Electronics | US$0.18 |
36,445
|
Buy Now | |
Heilind Electronics | US$0.19 |
30,786
|
Buy Now | |
Electro Enterprises | US$0.15 |
19,290
|
Buy Now | |
Heilind Electronics Asia | US$0.19 |
5,131
|
Buy Now | |
Sager | US$0.15 |
2,989
|
Buy Now | |
element14 | US$0.18 |
2,844
|
Buy Now | |
TE Store | US$0.29 |
1,732
|
Buy Now | |
Farnell | US$0.20 |
1,340
|
Buy Now | |
Transfer Multisort Elektronik | US$0.20 |
201
|
Buy Now | |
Distrelec | US$393.49 |
1
|
Buy Now | |
Avnet Abacus | - |
10,000
|
Buy Now | |
Future Electronics | US$0.17 |
-
|
Buy Now | |
Avnet Asia | US$0.17 |
-
|
Buy Now | |
Boersig | US$0.18 |
-
|
Buy Now | |
Carlton-Bates | US$0.24 |
-
|
Buy Now | |
TTI Europe | US$0.13 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 1.021g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Overall Length | 21.82mm, .86in |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 14-16AWG 21.82mm 8.71mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, #10, 14Awg, Blu | Newark Electronics |
PIDG Ring Tongue Terminal Size 10 16-14AWG Blue, AMP PIDG Series | TE Connectivity 36160 | RS Americas |
TERMINAL,PIDG R 16-14 10 | Heilind Electronics |
Ring terminal, PIDG, blue, AWG 16-14, M5 | RS |
Terminals NYLON RING 16-14 10 | Sager |
TERMINAL, RING TONGUE, #10, 14AWG, BLU | element14 |
TERMINAL,PIDG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 36160 | Internal Number: 36160 | Alias Number: AMP-0-0036160-0 | TE Connectivity | TE Store |
Tip: ring | Transfer Multisort Elektronik |
PIDG Series 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Sunnex LED Spotlight Luxor Spot, 4300K, 12W, IP20 | Distrelec |
Where can I find additional details, specifications and documents for a 36160?
Additional datasheets, footprints and schematics for 36160 are listed on our Part Details page. You can also find images and similar parts to 36160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36160 fall under?
The 36160 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36160 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36160 you can contact the distributor directly for product support, shipping queries etc.
Is the 36160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36160 have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, Powell Electronics and Heilind Electronics have stock available or on a lead time for 36160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36160 often in real-time on the comparison pages.
What if I can't find stock of 36160?
You can fill out our help required form which you can use to request a quote for 36160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.