Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Natural |
---|---|
Stripe Color | Blue |
Plating Material | Tin-Lead |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Stud Diameter | 13.08mm, .515in |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Overall Length | 1.293in, 32.84mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M12, 1/2 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 150°C, 302°F |
Terminal,pidg Pvf2 R 16-14 1/2 Rohs Compliant: No |Amp Te Connectivity 53422-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 53422-1?
Additional datasheets, footprints and schematics for 53422-1 are listed on our Part Details page. You can also find images and similar parts to 53422-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53422-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53422-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53422-1 fall under?
The 53422-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53422-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53422-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53422-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53422-1 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 53422-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53422-1 often in real-time on the comparison pages.
What if I can't find stock of 53422-1?
You can fill out our help required form which you can use to request a quote for 53422-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.