Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
14,164
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
9,300
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
8,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
6,051
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
5,142
in stock
|
Buy Now | |
element14
from US$0.36
|
4,684
in stock
|
Buy Now | |
Farnell
from US$0.39
|
4,684
in stock
|
Buy Now | |
Powell Electronics
from US$0.41
|
1,847
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
1,412
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.35
|
1,258
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
1,116
in stock
|
Buy Now | |
Distrelec
from US$0.52
|
1,116
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
331
in stock
|
Buy Now | |
Electro Enterprises
from US$0.47
|
188
in stock
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
Carlton-Bates
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.305g |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class I |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Stud Diameter | 7.92mm, .312in |
Overall Length | 27.4mm, 1.078in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Stud Size | M8, 5/16 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Shape Description | RING-041 |
Sealable | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
Terminal, Ring Tongue 5/16In, Crimp Blue | Newark Electronics |
PIDGÔ Series Straight 16-14 AWG Closed Barrel Circular Ring Terminal | Future Electronics |
TERMINAL,PIDG R 16-14 5/16 | Heilind Electronics |
Ring Tongue Terminal 14-16AWG 27.38mm 11.91mm Tin Loose Piece | Avnet America |
CRIMP TERMINAL, RING, 8MM, BLUE | element14 |
Tip: ring | Transfer Multisort Elektronik |
TERMINAL PIDG R 16-14 5/16 | Rapid Electronics |
TE Connectivity TERMINAL,PIDG R 16-14 5/16 | Distrelec |
PIDG TERMINAL NYLON, TERMINAL, PIDG R 16-14 5/16 | TE Connectivity 320575 | RS Americas |
Ring terminal, PIDG, blue, AWG 16-14, M8 | RS |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320575?
Additional datasheets, footprints and schematics for 320575 are listed on our Part Details page. You can also find images and similar parts to 320575 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320575 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320575 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320575 fall under?
The 320575 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320575 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320575 you can contact the distributor directly for product support, shipping queries etc.
Is the 320575 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320575 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Future Electronics, Heilind Electronics and Avnet America have stock available or on a lead time for 320575.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320575 often in real-time on the comparison pages.
What if I can't find stock of 320575?
You can fill out our help required form which you can use to request a quote for 320575 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.