Prices starting from US$0.41
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.75 |
5,500
|
Buy Now | |
TTI Europe | US$0.41 |
6,500
|
Buy Now | |
Avnet America | US$0.42 |
6,461
|
Buy Now | |
Boersig | US$0.55 |
3,400
|
Buy Now | |
TE Store | US$1.08 |
3,108
|
Buy Now | |
Farnell | US$0.56 |
2,267
|
Buy Now | |
Newark Electronics | US$0.69 |
2,267
|
Buy Now | |
element14 | US$0.51 |
2,267
|
Buy Now | |
Transfer Multisort Elektronik | US$0.68 |
471
|
Buy Now | |
Future Electronics | US$0.55 |
-
|
Buy Now | |
Rapid Electronics | US$0.97 |
-
|
Buy Now | |
RS Americas | US$0.66 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .185g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.2441in, 31.6mm |
Wire Size | 1 – 2.6mm², 2050 – 5180CMA, 16 – 14AWG |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Stud Diameter | .413in, 10.5mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-043 |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | M10 |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Ring Tongue Terminal 14-16AWG 32.2mm 16.7mm Tin Loose Piece | Avnet America |
Ring terminal, PLASTI-GRIP, blue, M10 | RS |
TERM, RING, PLASTI-GRIP, 16-14, M10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 160136 | Internal Number: 160136 | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, 16-14AWG | Farnell |
Terminal, Ring Tongue, 14Awg, Blu | Newark Electronics |
Tip: ring | Transfer Multisort Elektronik |
160 Series Plasti Grip Screw Splice Screw Mount Crimp Terminal | Future Electronics |
TE 160136 Plasti-grip Terminal Ring M10 Stud Tin 16-14AWG Blue | Rapid Electronics |
Ring terminal, PLASTI-GRIP, blue, M10 | TE Connectivity 160136 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160136?
Additional datasheets, footprints and schematics for 160136 are listed on our Part Details page. You can also find images and similar parts to 160136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160136 fall under?
The 160136 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160136 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160136 you can contact the distributor directly for product support, shipping queries etc.
Is the 160136 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160136 have stock available?
Authorised distributors including TTI Europe, Avnet America, RS, Boersig and TE Store have stock available or on a lead time for 160136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160136 often in real-time on the comparison pages.
What if I can't find stock of 160136?
You can fill out our help required form which you can use to request a quote for 160136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.