Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 2.003g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Military Part Class | Class I |
Terminal Orientation | Straight |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 34.52mm, 1.3591in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-055 |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminal,pidg Rect 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 2-327934-2 | Newark Electronics |
Terminal, PIDG, Rect 16-14 8 | TE Connectivity 2-327934-2 | RS Americas |
Where can I find additional details, specifications and documents for a 2-327934-2?
Additional datasheets, footprints and schematics for 2-327934-2 are listed on our Part Details page. You can also find images and similar parts to 2-327934-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-327934-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327934-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-327934-2 fall under?
The 2-327934-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-327934-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327934-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-327934-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-327934-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 2-327934-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-327934-2 often in real-time on the comparison pages.
What if I can't find stock of 2-327934-2?
You can fill out our help required form which you can use to request a quote for 2-327934-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.