Weight per Piece | 1.152g |
---|---|
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Tongue Thickness | .84mm, .033in |
Overall Length | 23.9mm, .939in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Stud Diameter | .164in, 4.17mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | Yes |
Stud Size | M4, #8 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-055 |
Support Style | Non - Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminal,pidg Rect 16-14 8 |Amp Te Connectivity 321283 | Newark Electronics |
TERMINAL PIDG RECT 16-14 8 | Rapid Electronics |
TE Connectivity - AMP Wire Terminal 2mm2 | Distrelec |
PIDG Rectangular Tongue Terminal 14-16AWG 23.85mm 7.51mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Rect 16-14 8 | TE Connectivity 321283 | RS Americas |
Special Order: TERMINAL,PIDG RECT 16-14 8 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Rectangular Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Rectangular Tongue Terminal | Part Number: 321283 | Internal Number: 321283 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 321283?
Additional datasheets, footprints and schematics for 321283 are listed on our Part Details page. You can also find images and similar parts to 321283 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 321283 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 321283 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 321283 fall under?
The 321283 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 321283 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 321283 you can contact the distributor directly for product support, shipping queries etc.
Is the 321283 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 321283 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 321283.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 321283 often in real-time on the comparison pages.
What if I can't find stock of 321283?
You can fill out our help required form which you can use to request a quote for 321283 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.