Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0320563-0,
D12388-000 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
78,400
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
18,990
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
18,881
in stock
|
Buy Now | |
element14
from US$0.24
|
10,255
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
9,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
6,836
in stock
|
Buy Now | |
Farnell
from US$0.26
|
6,836
in stock
|
Buy Now | |
Electro Enterprises
from US$0.23
|
6,699
in stock
|
Buy Now | |
Powell Electronics
from US$0.25
|
6,215
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
2,299
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
1,745
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
1,481
in stock
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Carlton-Bates
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.495g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Stud Diameter | 6.35mm, .25in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Overall Length | 29mm, 1.14in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Stud Size | M6 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Ring terminal, PIDG, blue, AWG 16-14, M6 | RS |
Terminal Ring Tongue Terminal,16-14AWG, 1/4 Straight Closed Barrel PIDG Series | TE Connectivity 320563 | RS Americas |
TERMINAL,PIDG R 16-14 1/4 | Heilind Electronics |
CRIMP TERMINAL, RING, 6MM, BLUE | element14 |
PIDG 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Crimp Terminal, Ring, 6Mm, Blue | Newark Electronics |
Ring Tongue Terminal 14-16AWG 27.38mm 11.91mm Tin Loose Piece | Avnet America |
Tip: ring | Transfer Multisort Elektronik |
Terminal, Ring | Carlton-Bates |
Terminals RING 16-14AWG 1/4 | Sager |
TERMINAL,PIDG R 16-14 1-4 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M6 |
---|---|
Stud Size - Imperial | 1/4", 1/4" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 320563?
Additional datasheets, footprints and schematics for 320563 are listed on our Part Details page. You can also find images and similar parts to 320563 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320563 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320563 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320563 fall under?
The 320563 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320563 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320563 you can contact the distributor directly for product support, shipping queries etc.
Is the 320563 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320563 have stock available?
Authorised distributors including RS, RS Americas, Heilind Electronics, element14 and Future Electronics have stock available or on a lead time for 320563.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320563 often in real-time on the comparison pages.
What if I can't find stock of 320563?
You can fill out our help required form which you can use to request a quote for 320563 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.