Plating Material | Tin |
---|---|
Insulation Material | Nylon |
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Closed |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Crimp Type | Compression |
Mating Tab Thickness | .8mm, .031in |
Wire Size | 1.04 â 2.62mm², 2050 â 5180CMA, 16 â 14AWG |
Mating Tab Width | .189in, 4.8mm |
Overall Length | 21.8mm, .862in |
Accepts Wire Insulation Diameter Range | 4.3mm, .17in |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | Yes |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
Receptacle terminal,PIDG FASTON 187,blue | RS |
FEMALE DISCONNECT, 4.8MM, 16-14AWG, BLUE | Farnell |
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston Series, 0.189" X 0.031" Rohs Compliant: Yes |Amp Te Connectivity 9-160479-5 | Newark Electronics |
Receptacle terminal, PIDG FASTON 187,blue | TE Connectivity 9-160479-5 | RS Americas |
PIDG Quick Disconnect Terminal 14-16AWG RCP 21.89mm 5.74mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG FASTON Series |
RoHS: | Unknown |
Product Range | PIDG FASTON Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.8mm x 0.8mm |
Tab Size - Imperial | 0.189" x 0.031" |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.1mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 9-160479-5?
Additional datasheets, footprints and schematics for 9-160479-5 are listed on our Part Details page. You can also find images and similar parts to 9-160479-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160479-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160479-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160479-5 fall under?
The 9-160479-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160479-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160479-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160479-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160479-5 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 9-160479-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160479-5 often in real-time on the comparison pages.
What if I can't find stock of 9-160479-5?
You can fill out our help required form which you can use to request a quote for 9-160479-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.