Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
1,270
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
1,270
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
1,270
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
1,270
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now |
Weight per Piece | 1.522g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .265in, 6.73mm |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Overall Length | 1.078in, 27.38mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | M6 |
Operating Temperature Range | 221°F, 105°C |
Ring And Spade Tongue Terminal |Amp Te Connectivity 325034 | Newark Electronics |
Terminals TERMINAL PIDG R 16-1 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2mm2 | Distrelec |
PIDG Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Terminal, PIDG, R 16-14 1/4 | TE Connectivity 325034 | RS Americas |
Where can I find additional details, specifications and documents for a 325034?
Additional datasheets, footprints and schematics for 325034 are listed on our Part Details page. You can also find images and similar parts to 325034 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 325034 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 325034 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 325034 fall under?
The 325034 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 325034 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 325034 you can contact the distributor directly for product support, shipping queries etc.
Is the 325034 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 325034 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 325034.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 325034 often in real-time on the comparison pages.
What if I can't find stock of 325034?
You can fill out our help required form which you can use to request a quote for 325034 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.