Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.24
|
4
in stock
|
Buy Now | |
Heilind Electronics
-
|
390
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Weight per Piece | .851g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Overall Length | .92in, 23.37mm |
Stud Diameter | .197in, 5mm |
Wire Insulation Diameter (Max) | .25in, 6.35mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | RING-043 |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 105°C, 221°F |
TERMINAL,PG R 16-14 10 | Heilind Electronics |
Terminal,pg R 16-14 10 Rohs Compliant: Yes |Amp Te Connectivity 2-34161-2 | Newark Electronics |
Terminal, Pg R 16-14 10 | TE Connectivity 2-34161-2 | RS Americas |
Ring Tongue Terminal 14-16AWG 23.37mm 8.71mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 2-34161-2?
Additional datasheets, footprints and schematics for 2-34161-2 are listed on our Part Details page. You can also find images and similar parts to 2-34161-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-34161-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-34161-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-34161-2 fall under?
The 2-34161-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-34161-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-34161-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-34161-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-34161-2 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 2-34161-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-34161-2 often in real-time on the comparison pages.
What if I can't find stock of 2-34161-2?
You can fill out our help required form which you can use to request a quote for 2-34161-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.