Prices starting from US$0.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.50 |
186
|
Buy Now | |
Heilind Electronics | US$0.50 |
6,975
|
Buy Now | |
TE Store | US$0.72 |
2,188
|
Buy Now | |
Heilind Electronics Asia | US$0.50 |
1,627
|
Buy Now | |
Rapid Electronics | US$0.48 |
186
|
Buy Now | |
Chip One Stop | US$0.36 |
186
|
Buy Now | |
Future Electronics | US$0.34 |
-
|
Buy Now | |
Avnet America | US$0.39 |
-
|
Buy Now | |
RS Americas | US$0.46 |
-
|
Buy Now | |
Boersig | US$0.38 |
-
|
Buy Now | |
Distrelec | US$0.45 |
-
|
Buy Now |
Insulation Sleeve Color | Red |
---|---|
Plating Material | Tin, Brass |
Inspection Slot | No |
Stripe Color | Red |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter (Max) | 6.35mm, .25in |
Tongue Thickness | .031in, .79mm |
Overall Length | .86in, 21.844mm |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | 3.56mm, .14in |
Wire Insulation Diameter | .15 – .25in, 3.81 – 6.35mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | SPADE-029 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 16-14 6 | Heilind Electronics |
TERMINAL,PG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52955-2 | Internal Number: 52955-2 | TE Connectivity | TE Store |
Terminals Spring Spade 16-14 Sz 6 |Amp Te Connectivity 52955-2 | Newark Electronics |
Terminals SPRING SPADE 16-14 SZ 6 | Rapid Electronics |
Spring Spade Terminal 14-16AWG 21.84mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, Pg Spr Spd 16-14 6 | TE Connectivity 52955-2 | RS Americas |
TE Connectivity - AMP Terminal PG SPR SPD 16-14 6 | Distrelec |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Vinyl |
Insulator Colour | Blue |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 52955-2?
Additional datasheets, footprints and schematics for 52955-2 are listed on our Part Details page. You can also find images and similar parts to 52955-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52955-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52955-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52955-2 fall under?
The 52955-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52955-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52955-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 52955-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52955-2 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 52955-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52955-2 often in real-time on the comparison pages.
What if I can't find stock of 52955-2?
You can fill out our help required form which you can use to request a quote for 52955-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.