Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
TE Store
from US$0.67
|
4,545
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$147.00
|
2
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now |
Weight per Piece | 2.608g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Rectangular Tongue |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Stud Diameter | 4.34mm, .171in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Overall Length | .86in, 21.74mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #8, M4 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Shape Description | RING-055 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG RECT 16-14 8 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Rectangular Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Rectangular Tongue Terminal | Part Number: 35279 | Internal Number: 35279 | TE Connectivity | TE Store |
Terminals Rect 16-14Awg Pidg |Amp Te Connectivity 35279 | Newark Electronics |
TE Connectivity TERMINAL PIDG RECT 16-14 8 Ring Terminal | Distrelec |
Rectangular Tongue Terminal 14-16AWG 21.74mm 6.2mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Rect 16-14 8 | TE Connectivity 35279 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35279?
Additional datasheets, footprints and schematics for 35279 are listed on our Part Details page. You can also find images and similar parts to 35279 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35279 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35279 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35279 fall under?
The 35279 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35279 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35279 you can contact the distributor directly for product support, shipping queries etc.
Is the 35279 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35279 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 35279.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35279 often in real-time on the comparison pages.
What if I can't find stock of 35279?
You can fill out our help required form which you can use to request a quote for 35279 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.