Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
55
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
11,876
in stock
|
Buy Now | |
Electro Enterprises
from US$0.28
|
5,442
in stock
|
Buy Now | |
TE Store
from US$0.67
|
3,316
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
2,375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
735
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
243
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
191
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
191
in stock
|
Buy Now | |
element14
from US$0.36
|
55
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.34
|
-
|
Buy Now | |
Carlton-Bates
from US$0.37
|
-
|
Buy Now | |
Distrelec
from US$0.42
|
-
|
Buy Now | |
Sager
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Insulation Sleeve Color | Blue |
Weight per Piece | 1.363g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Stud Diameter | 9.91mm, .39in |
Wire Size | 16 – 14AWG, 1.3 – 2mm², 2050 – 5180CMA |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Overall Length | 30.94mm, 1.218in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Terminal Features | Sheared |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Stud Size | 3/8 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 3/8 | Heilind Electronics |
TERMINAL,PIDG R 16-14 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.3 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 16 – 14 AWG 1.3 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 328999 | Internal Number: 328999 | TE Connectivity | TE Store |
Connector Ring, 14-16AWG, Stud Size 3/8, Nylon, Female, 300VAC, PIDG Series | TE Connectivity 328999 | RS Americas |
Terminals Nylon Ring 16-14 3/8 |Amp Te Connectivity 328999 | Newark Electronics |
Terminals NYLON RING 16-14 3/8 | Rapid Electronics |
TERMINAL, RING TONGUE, 3/8", 14AWG, BLU | element14 |
PIDG 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 30.94mm 13.49mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
TE Connectivity - AMP PIDG Ring Terminal 2mm2 | Distrelec |
TERMINAL,PIDG R 16-14 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 328999?
Additional datasheets, footprints and schematics for 328999 are listed on our Part Details page. You can also find images and similar parts to 328999 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328999 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328999 fall under?
The 328999 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328999 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328999 you can contact the distributor directly for product support, shipping queries etc.
Is the 328999 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328999 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, TE Store, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 328999.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328999 often in real-time on the comparison pages.
What if I can't find stock of 328999?
You can fill out our help required form which you can use to request a quote for 328999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.