Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
TE Store
from US$0.82
|
3,152
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
-
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Distrelec
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Insulation Material | Nylon |
Tab Thickness | .84mm, .033in |
Terminal Type | Tab |
Terminal Orientation | Straight |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Tab Width | .809in |
Wire Insulation Diameter (Max) | .17in, 4.32mm |
Overall Length | .809in, 20.54mm |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Method | Box |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Bullet Terminal | Without |
TAB,PIDG 16-14 Crimp Wire Terminal Type: Tab Mating Tab Width: .809 in Mating Tab Width: 20.54 mm Mating Tab Thickness: .84 mm Mating Tab Thickness: .033 in Tab .809" 20.54 mm .84 mm | Pidg Pre-Insulated Diamond Grip Tab | Part Number: 327748 | Internal Number: 327748 | .809" | TE Connectivity | TE Store |
Fiber Optic Reciever | Newark Electronics |
Insulated Blue Closed Barrel Straight Terminal Tab | Future Electronics |
PIDG Ring Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Tab, PIDG, 16-14 | TE Connectivity 327748 | RS Americas |
TE Connectivity - AMP Tabs & FerrulesTABPIDG 16-14 | Distrelec |
Where can I find additional details, specifications and documents for a 327748?
Additional datasheets, footprints and schematics for 327748 are listed on our Part Details page. You can also find images and similar parts to 327748 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327748 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327748 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327748 fall under?
The 327748 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 327748 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327748 you can contact the distributor directly for product support, shipping queries etc.
Is the 327748 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327748 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 327748.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327748 often in real-time on the comparison pages.
What if I can't find stock of 327748?
You can fill out our help required form which you can use to request a quote for 327748 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.