Prices starting from US$0.75
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.34 |
1,000
|
Buy Now | |
TE Store | US$2.60 |
9,638
|
Buy Now | |
Newark Electronics | US$0.86 |
2,484
|
Buy Now | |
Farnell | US$1.07 |
2,021
|
Buy Now | |
element14 | US$0.87 |
2,021
|
Buy Now | |
Rapid Electronics | US$1.07 |
693
|
Buy Now | |
Distrelec | US$1.22 |
625
|
Buy Now | |
Transfer Multisort Elektronik | US$1.03 |
85
|
Buy Now | |
Chip One Stop | US$1.68 |
68
|
Buy Now | |
Avnet America | US$1.09 |
-
|
Buy Now | |
RS Americas | US$62.85 |
-
|
Buy Now | |
Boersig | US$0.75 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Closed |
Crimp Type | Compression |
Terminal Type | Receptacle |
Overall Length | 21.6mm, .85in |
Mating Tab Thickness | .8mm, .031in |
Wire Size | .3 – 1mm², 634 – 1980CMA, 22 – 17AWG |
Accepts Wire Insulation Diameter Range | .13in, 3.3mm |
Mating Tab Width | 5mm, .197in |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 500 |
Packaging Method | Box |
Sealable | No |
Insertion Force | Normal |
Insulated | Yes |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
TERMINAL REC FASTON PIDG 5 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 17 AWG Wire Size: .3 – 1 mm² Wire Size: 634 – 1980 CMA Mating Tab Width: 5 mm Receptacle 22 – 17 AWG .3 – 1 mm² 634 – 1980 CMA | Quick Disconnect | Part Number: 140805-2 | Internal Number: 140805-2 | TE Connectivity | TE Store |
Female Disconnect, 5Mm, 22-17Awg, Red | Newark Electronics |
FEMALE QUICK DISCONNECT, 22-17AWG, RED | Farnell |
Receptacle terminal,PIDG FASTON,22-17AWG | RS |
Terminals TERMINAL REC FASTON PIDG 5 | Rapid Electronics |
TE Connectivity TERMINAL REC FASTON PIDG 5 Terminals TER | Distrelec |
Quick Disconnect Terminal 17-22AWG F 21.6mm 6.35mm Tin Loose Piece | Avnet America |
Receptacle terminal, PIDG FASTON,22-17AWG | TE Connectivity 140805-2 | RS Americas |
Where can I find additional details, specifications and documents for a 140805-2?
Additional datasheets, footprints and schematics for 140805-2 are listed on our Part Details page. You can also find images and similar parts to 140805-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 140805-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 140805-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 140805-2 fall under?
The 140805-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 140805-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 140805-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 140805-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 140805-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for 140805-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 140805-2 often in real-time on the comparison pages.
What if I can't find stock of 140805-2?
You can fill out our help required form which you can use to request a quote for 140805-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.