Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1.354g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Military Part Class | Class I |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.34mm, .171in |
Overall Length | 28.17mm, 1.109in |
Wire Insulation Diameter | 2.67 â 3.81mm, .105 â .15in |
Wire Size | 1.04 â 2.62mm², 2050 â 5180CMA, 16 â 14AWG |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M4, #8 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-055 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, #8, 14Awg, Blue | Newark Electronics |
Rectangular Tongue Terminal 14-16AWG 28.16mm 7.67mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Rect 16-14 8 | TE Connectivity 2-327946-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 2-327946-4?
Additional datasheets, footprints and schematics for 2-327946-4 are listed on our Part Details page. You can also find images and similar parts to 2-327946-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-327946-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327946-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-327946-4 fall under?
The 2-327946-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-327946-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327946-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-327946-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-327946-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 2-327946-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-327946-4 often in real-time on the comparison pages.
What if I can't find stock of 2-327946-4?
You can fill out our help required form which you can use to request a quote for 2-327946-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.