Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C33819-000,
AMPS-0-0052955-0 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
TE Store
from US$0.49
|
3,793
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
3,005
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
501
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.63
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
164
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
164
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
164
in stock
|
Buy Now | |
Conrad
from US$3.33
|
115
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Distrelec
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Brass |
---|---|
Stripe Color | Red |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Tongue Thickness | .79mm, .031in |
Overall Length | .811in, 20.599mm |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Stud Diameter | 3.56mm, .14in |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Shape Description | SPADE-029 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Part Number: 52955 | Internal Number: 52955 | Alias Number: AMPS-0-0052955-0 | TE Connectivity | TE Store |
TERMINAL,PG SPR SPD 16-14 6 | Heilind Electronics |
Terminals Spring Spade 16-14 6 |Amp Te Connectivity 52955 | Newark Electronics |
Terminals SPRING SPADE 16-14 6 | Rapid Electronics |
Spade terminal, PLASTI-GRIP, blue, M3.5 | RS |
Spring Spade Terminal 14-16AWG 20.6mm 6.35mm Tin Loose Piece | Avnet America |
PLASTI-GRIP TERM VINL, TERMINAL, PG SPR SPD 16-14 6 | TE Connectivity 52955 | RS Americas |
TE Connectivity - AMP TERMINAL,PG SPR SPD 16-14 6 | Distrelec |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Vinyl |
Where can I find additional details, specifications and documents for a 52955?
Additional datasheets, footprints and schematics for 52955 are listed on our Part Details page. You can also find images and similar parts to 52955 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52955 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52955 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52955 fall under?
The 52955 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52955 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52955 you can contact the distributor directly for product support, shipping queries etc.
Is the 52955 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52955 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 52955.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52955 often in real-time on the comparison pages.
What if I can't find stock of 52955?
You can fill out our help required form which you can use to request a quote for 52955 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.