Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
18,377
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
18,377
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
18,377
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
18,377
in stock
|
Buy Now | |
TE Store
from US$0.96
|
1,722
in stock
|
Buy Now | |
Avnet America
from US$0.52
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.459g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Tongue Thickness | .79mm, .031in |
Overall Length | 1.078in, 27.38mm |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .197in, 5mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals Pidg Ring 16-14 10 |Amp Te Connectivity 324533 | Newark Electronics |
Terminals PIDG RING 16-14 10 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2.62mm2 | Distrelec |
TERMINAL,PIDG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 324533 | Internal Number: 324533 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-16AWG 27.38mm 11.91mm Tin Loose Piece | Avnet America |
PIDG 16-14 AWG Straight Closed Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Terminal, PIDG, R 16-14 10 | TE Connectivity 324533 | RS Americas |
Where can I find additional details, specifications and documents for a 324533?
Additional datasheets, footprints and schematics for 324533 are listed on our Part Details page. You can also find images and similar parts to 324533 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324533 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324533 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324533 fall under?
The 324533 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324533 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324533 you can contact the distributor directly for product support, shipping queries etc.
Is the 324533 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324533 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 324533.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324533 often in real-time on the comparison pages.
What if I can't find stock of 324533?
You can fill out our help required form which you can use to request a quote for 324533 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.