Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165617-5,
A56929-000 |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
4,849
in stock
|
Buy Now | |
Distrelec
from US$0.59
|
4,849
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
658
in stock
|
Buy Now | |
element14
from US$1.08
|
658
in stock
|
Buy Now | |
Farnell
from US$0.71
|
658
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
TE Store
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Material | PVC |
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Wire Size | 15.5 – 13.5AWG, 1.5 – 2.5mm², 3000 – 4914CMA |
Mating Tab Thickness | .79mm, .031in |
Overall Length | 19.8mm, .779in |
Accepts Wire Insulation Diameter Range | 4.3mm, .17in |
Mating Tab Width | .11in, 2.79mm |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Terminates To | Wire & Cable |
Wire Stop | No |
Insulated | Yes |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
TE 165617-5 110 Faston Crimp Receptacle PIDG .8mm Tin 15.5-13.5AWG Blue | Rapid Electronics |
TE Connectivity - AMP 110 PIDG FASTON REC | Distrelec |
Female Disconnect, 2.79Mm, 13.5Awg Rohs Compliant: Yes |Amp Te Connectivity 165617-5 | Newark Electronics |
FEMALE DISCONNECT, 2.79MM, 13.5AWG | element14 |
Receptacle terminal,PIDG FASTON 110,blue | RS |
Quick Disconnect Terminal 13-15AWG F 19.8mm Tin Loose Piece | Avnet America |
110 PIDG Faston Rec | TE Connectivity 165617-5 | RS Americas |
Special Order: 110 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 15.5 – 13.5 AWG Wire Size: 1.5 – 2.5 mm² Wire Size: 3000 – 4914 CMA Mating Tab Width: 2.79 mm Receptacle 15.5 – 13.5 AWG 1.5 – 2.5 mm² 3000 – 4914 CMA | Quick Disconnect | Part Number: 165617-5 | Internal Number: 165617-5 | Alias Number: A56929-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 110 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 110 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 2.79mm x 0.79mm |
Tab Size - Imperial | 0.11" x 0.03" |
Wire Size AWG Min | 15.5AWG |
Wire Size AWG Max | 13.5AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2.5mm² |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 165617-5?
Additional datasheets, footprints and schematics for 165617-5 are listed on our Part Details page. You can also find images and similar parts to 165617-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165617-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165617-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165617-5 fall under?
The 165617-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 165617-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165617-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 165617-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165617-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 165617-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165617-5 often in real-time on the comparison pages.
What if I can't find stock of 165617-5?
You can fill out our help required form which you can use to request a quote for 165617-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.