Prices starting from US$0.21
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.33 |
4,806
|
Buy Now | |
Heilind Electronics | US$0.32 |
24,378
|
Buy Now | |
TE Store | US$0.46 |
12,923
|
Buy Now | |
Chip One Stop | US$0.22 |
7,982
|
Buy Now | |
Rapid Electronics | US$0.23 |
7,800
|
Buy Now | |
Distrelec | US$0.36 |
7,800
|
Buy Now | |
Heilind Electronics Asia | US$0.32 |
4,875
|
Buy Now | |
Newark Electronics | US$0.32 |
4,806
|
Buy Now | |
element14 | US$0.25 |
4,806
|
Buy Now | |
RS Americas | US$0.26 |
2,488
|
Buy Now | |
Future Electronics | US$0.23 |
-
|
Buy Now | |
Avnet America | US$0.21 |
-
|
Buy Now | |
Boersig | US$0.23 |
-
|
Buy Now | |
Carlton-Bates | US$0.31 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Insulation Sleeve Color | Natural |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Overall Length | .813in, 20.65mm |
Tongue Thickness | .031in, .78mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Wire Size | 1.25 – 2mm², 16AWG, 2050 – 5180CMA |
Stud Diameter | 5mm, .197in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Stud Size | #10 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Sealable | No |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 10 | Heilind Electronics |
TERMINAL,PIDG R 16-14 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Closed Ring Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 53942-1 | Internal Number: 53942-1 | TE Connectivity | TE Store |
Terminals PIDG RING 16-14 | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2mm2 | Distrelec |
RING TERMINAL, 14AWG, 5MM, NYLON | Farnell |
Terminal, Ring Tongue, #10, Crimp, Blue | Newark Electronics |
TERMINAL, RING TONGUE, #10, CRIMP, BLUE | element14 |
Terminal Ring Tongue, 16-14AWG, Size 10, Straight Closed Barrel, PIDG Series | TE Connectivity 53942-1 | RS Americas |
PIDG Series 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-16AWG 20.65mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Stud Size - Imperial | 10 |
Stud Size - Metric | M5 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Where can I find additional details, specifications and documents for a 53942-1?
Additional datasheets, footprints and schematics for 53942-1 are listed on our Part Details page. You can also find images and similar parts to 53942-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53942-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53942-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53942-1 fall under?
The 53942-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53942-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53942-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53942-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53942-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Chip One Stop, Rapid Electronics and Distrelec have stock available or on a lead time for 53942-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53942-1 often in real-time on the comparison pages.
What if I can't find stock of 53942-1?
You can fill out our help required form which you can use to request a quote for 53942-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.