Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E94617-000,
AMPS-0-0052935-0 |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
9,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
60,700
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
60,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
45,750
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
45,750
in stock
|
Buy Now | |
Heilind Electronics
from US$0.31
|
23,327
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
18,149
in stock
|
Buy Now | |
element14
from US$0.28
|
11,907
in stock
|
Buy Now | |
Farnell
from US$0.26
|
11,907
in stock
|
Buy Now | |
Sager
from US$0.20
|
8,912
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
8,500
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
5,436
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.31
|
3,881
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
2,000
in stock
|
Buy Now | |
TE Store
from US$0.45
|
1,602
in stock
|
Buy Now | |
Electro Enterprises
from US$0.28
|
1,270
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Phosphor Bronze |
---|---|
Inspection Slot | No |
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .799in, 20.3mm |
Stud Diameter | .14in, 3.56mm |
Wire Insulation Diameter | 2.921 – 4.318mm, .115 – .17in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | M3.5, #6 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | SPADE-028 |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Terminals SPRING SPADE 16-14 6 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPR SPD 16-14 6 | Distrelec |
Terminal,pidg Spr Spd 16-14 6 |Amp Te Connectivity 52935 | Newark Electronics |
TERMINAL,PIDG SPR SPD 16-14 6 | Heilind Electronics |
Terminal Ring Spade, 16-14AWG, Blue, Stud Size 6, Amp Series | TE Connectivity 52935 | RS Americas |
TERMINAL, SPADE TONGUE, #6, CRIMP | element14 |
SPADE TERMINAL,PIDG,BLUE,AWG 16-14, M3.5 | RS |
PIDG 16-14 AWG Straight Closed Barrel Short Spring Spade Tongue Terminal | Future Electronics |
TERMINAL,PIDG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Short Spring Spade Tongue Terminal | Part Number: 52935 | Internal Number: 52935 | Alias Number: AMPS-0-0052935-0 | TE Connectivity | TE Store |
Spring Spade Terminal 14-16AWG 20.29mm 6.35mm Tin Loose Piece | Avnet America |
Locking Short Fork 300V Nylon 16 AWG - 14 AWG Blue | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6, 6 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 52935?
Additional datasheets, footprints and schematics for 52935 are listed on our Part Details page. You can also find images and similar parts to 52935 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52935 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52935 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52935 fall under?
The 52935 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52935 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52935 you can contact the distributor directly for product support, shipping queries etc.
Is the 52935 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52935 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 52935.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52935 often in real-time on the comparison pages.
What if I can't find stock of 52935?
You can fill out our help required form which you can use to request a quote for 52935 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.