Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165171-0,
F06317-000 |
Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.28 |
16,010
|
Buy Now | |
Rapid Electronics | US$0.42 |
22,234
|
Buy Now | |
element14 | US$0.24 |
16,010
|
Buy Now | |
Chip One Stop | US$0.26 |
15,036
|
Buy Now | |
Distrelec | US$0.29 |
7,198
|
Buy Now | |
Newark Electronics | US$0.29 |
1,810
|
Buy Now | |
Heilind Electronics | US$0.27 |
120
|
Buy Now | |
Heilind Electronics Asia | US$0.27 |
36
|
Buy Now | |
TE Store | US$0.49 |
3
|
Buy Now | |
Future Electronics | US$0.23 |
-
|
Buy Now | |
Avnet America | US$0.24 |
-
|
Buy Now | |
RS Americas | US$0.27 |
-
|
Buy Now | |
Boersig | US$0.23 |
-
|
Buy Now | |
TTI Europe | US$0.26 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Double Wire | No |
---|---|
Insulation Color | Blue |
Insulation Sleeve Material | Vinyl |
Plating Material | Tin, Copper |
Sleeve Material | PVC |
Insulation Material | PVC |
Terminal Length | 9.9mm, .39in |
Pin Diameter | 1.78mm, .07in |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Pin Style | Round |
Pin Type | Formed |
Wire Size | 1 – 2.5mm², 17 – 13AWG, 2050 – 5180CMA |
Accepts Wire Insulation Diameter Range | .115 – .19in, 2.92 – 4.83mm |
Overall Length | .933in, 23.7mm |
Material Thickness | .79mm, .031in |
DIN Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter (Max) | .195in, 4.95mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Shape Description | WIRE PIN-001 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
TE 165171 Plasti-grip Terminal Wire Pin Tin 16-14AWG Blue | Rapid Electronics |
TERMINAL, PIN, 1.78MM, 16-14AWG, BLUE | Farnell |
TE Connectivity - AMP P.G. WIRE PIN 16-14 | Distrelec |
Wire Pin, Dg Rohs Compliant: Yes |Amp Te Connectivity 165171 | Newark Electronics |
P.G. WIRE PIN 16-14 | Heilind Electronics |
P.G. WIRE PIN 16-14 Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.78 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .115 – .19 in .195 in Compatible Insulation Diameter Range: 4.95 mm 2.92 – 4.83 mm Wire Pin 1.78 mm .07" .115 – .19" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 165171 | Internal Number: 165171 | Alias Number: AMPS-0-0165171-0 | TE Connectivity | TE Store |
17 û 13 AWG PLASTI-GRIP Pin Terminal | Future Electronics |
Wire Pin 13.5-17AWG M 23.69mm Tin Loose Piece | Avnet America |
P.G. Wire Pin 16-14 | TE Connectivity 165171 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Product Range | PLASTI-GRIP Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Pin Diameter | 1.78mm |
Insulator Colour | Blue |
Insulator Material | PVC (Polyvinylchloride) |
Terminal Material | Copper |
Overall Length | 23.7mm |
Pin Length | 9.9mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165171?
Additional datasheets, footprints and schematics for 165171 are listed on our Part Details page. You can also find images and similar parts to 165171 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165171 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165171 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165171 fall under?
The 165171 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165171 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165171 you can contact the distributor directly for product support, shipping queries etc.
Is the 165171 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165171 have stock available?
Authorised distributors including Rapid Electronics, Farnell, element14, Chip One Stop and Distrelec have stock available or on a lead time for 165171.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165171 often in real-time on the comparison pages.
What if I can't find stock of 165171?
You can fill out our help required form which you can use to request a quote for 165171 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.