Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F51439-000,
0-0320565-0, AMPS-0-0320565-0 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
13,250
in stock
|
Buy Now | |
element14
from US$0.19
|
39,880
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
37,274
in stock
|
Buy Now | |
Farnell
from US$0.17
|
37,174
in stock
|
Buy Now | |
Heilind Electronics
from US$0.21
|
32,046
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
28,500
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
25,400
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
17,210
in stock
|
Buy Now | |
Boersig
from US$0.20
|
11,747
in stock
|
Buy Now | |
TE Store
from US$0.30
|
11,300
in stock
|
Buy Now | |
Powell Electronics
from US$0.18
|
8,267
in stock
|
Buy Now | |
Electro Enterprises
from US$0.17
|
7,950
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
7,891
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.21
|
5,341
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
4,190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
3,538
in stock
|
Buy Now | |
Sager
from US$0.13
|
1,834
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,538
in stock
|
Buy Now | |
Conrad
from US$0.44
|
1,051
in stock
|
Buy Now | |
SOS electronic
from US$0.21
|
440
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
384
in stock
|
Buy Now | |
Avnet Abacus
-
|
53,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Weight per Piece | 1.102g |
---|---|
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Orientation | Straight |
Stud Diameter | .171in, 4.34mm |
Overall Length | .859in |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | .17in, 4.318mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #8, M4 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
CRIMP TERMINAL, RING, PIDG, M4, BLUE | element14 |
Ring Tongue Terminal, Pidg Series, 8, M4, 14 Awg, 2 Mm , Nylon (Polyamide) Rohs Compliant: Yes |Amp Te Connectivity 320565 | Newark Electronics |
TERMINAL,PIDG R 16-14 8 | Heilind Electronics |
PIDG 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
RING TONGUE AWG16-14 M4 BLUE | TTI Europe |
Ring Tongue, 16-14 AWG, Blue, Stud Size 8, Nylon, UL 94V-2, PIDG Series | TE Connectivity 320565 | RS Americas |
Ring terminal, PIDG, blue, AWG 16-14, M4 | RS |
TERMINAL,PIDG R 16-14 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 320565 | Internal Number: 320565 | Alias Number: 0-0320565-0 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-16AWG 21.82mm 8.71mm Tin Loose Piece | Avnet America |
TE 320565 PIDG Terminal Ring M4 Stud Tin 16-14AWG Blue | Rapid Electronics |
Tip: ring | Transfer Multisort Elektronik |
Terminals NYLON RING 16-14 8 | Sager |
This ring tongues offers reliable connections. | Conrad |
Ring Terminal M4 Insulated Blue 1,5-2,5mm2 Cu/Sn | SOS electronic |
TE Connectivity Ring Terminal, Partially Insulated, 1.04 ... 2.62mm², M4 | Distrelec |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320565?
Additional datasheets, footprints and schematics for 320565 are listed on our Part Details page. You can also find images and similar parts to 320565 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320565 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320565 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320565 fall under?
The 320565 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320565 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320565 you can contact the distributor directly for product support, shipping queries etc.
Is the 320565 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320565 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and Future Electronics have stock available or on a lead time for 320565.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320565 often in real-time on the comparison pages.
What if I can't find stock of 320565?
You can fill out our help required form which you can use to request a quote for 320565 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.