Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0034163-0,
A92766-000 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
9,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
12,483
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
7,226
in stock
|
Buy Now | |
element14
from US$0.26
|
7,226
in stock
|
Buy Now | |
Farnell
from US$0.24
|
7,226
in stock
|
Buy Now | |
TTI Europe
from US$0.16
|
5,500
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
3,504
in stock
|
Buy Now | |
TE Store
from US$0.53
|
2,862
in stock
|
Buy Now | |
Boersig
from US$0.20
|
1,805
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
817
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
354
in stock
|
Buy Now | |
Conrad
from US$0.45
|
214
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
98
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$0.39
|
80
in stock
|
Buy Now | |
Carlton-Bates
from US$0.27
|
-
|
Buy Now | |
Distrelec
from US$0.25
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.13g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .328in, 8.33mm |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Overall Length | 1.09in, 27.69mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Stud Size | 5/16, M8 |
Shape Description | RING-043 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Tip: ring | Transfer Multisort Elektronik |
Ring terminal, PLASTI-GRIP, blue, M8 | RS |
Ring Tongue Terminal, Plasti-Grip Series, 5/16 ", M8, 14 Awg, 2 Mm , Vinyl Rohs Compliant: Yes |Amp Te Connectivity 34163 | Newark Electronics |
CRIMP TERMINAL, RING, PLASTI-GRIP | element14 |
Plasti-Grip 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL,PG R 16-14 5/16 | Heilind Electronics |
TERMINAL,PG R 16-14 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M8 5/16 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 34163 | Internal Number: 34163 | Alias Number: A92766-000 | TE Connectivity | TE Store |
Terminal Ring Tongue, 16-14AWG, 5/16 Straight Closed Barrel, PlastiGrip Series | TE Connectivity 34163 | RS Americas |
The basic material is a highly conductive copper, electrolytically tin-plated, in order to ensure anti-corrosion paint potentiometer On the tongue of the connector is the usable conductor cross-section area. The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength after processing. The conically shaped wire input wire can easily introduce sleeve enables stripped. The expanded insulation sleeve permits the use of a wide variety of Isilierungsdurchmesser.This text is machine translated. | Conrad |
Ring Tongue Terminal 14-16AWG 27.69mm 11.91mm Tin Loose Piece | Avnet America |
Terminals RING 16-14AWG 5/16 | Rapid Electronics |
Terminal, Ring | Carlton-Bates |
TE Connectivity Ring Terminal, Partially Insulated, 1.04 ... 2.62mm², M8 | Distrelec |
TERMINAL,PG R 16-14 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16", 5/16" |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 34163?
Additional datasheets, footprints and schematics for 34163 are listed on our Part Details page. You can also find images and similar parts to 34163 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34163 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34163 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34163 fall under?
The 34163 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34163 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34163 you can contact the distributor directly for product support, shipping queries etc.
Is the 34163 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34163 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 34163.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34163 often in real-time on the comparison pages.
What if I can't find stock of 34163?
You can fill out our help required form which you can use to request a quote for 34163 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.