Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0326882-0,
CV2791-000 |
Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.45 |
55
|
Buy Now | |
TTI Europe | US$0.26 |
22,400
|
Buy Now | |
Heilind Electronics | US$0.42 |
13,510
|
Buy Now | |
Powell Electronics | US$0.34 |
6,237
|
Buy Now | |
Heilind Electronics Asia | US$0.42 |
2,702
|
Buy Now | |
TE Store | US$0.56 |
2,224
|
Buy Now | |
RS Americas | US$0.25 |
1,002
|
Buy Now | |
Farnell | US$0.36 |
-
|
Buy Now | |
Newark Electronics | US$0.31 |
-
|
Buy Now | |
Future Electronics | US$0.27 |
-
|
Buy Now | |
Avnet America | US$0.26 |
-
|
Buy Now | |
element14 | US$0.30 |
-
|
Buy Now | |
Boersig | US$0.32 |
-
|
Buy Now | |
Carlton-Bates | US$0.28 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .964g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Overall Length | 20.65mm, .813in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 6 | Heilind Electronics |
TERMINAL,PIDG R 16-14 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Pidg Ring Tongue Terminal | Part Number: 326882 | Internal Number: 326882 | Alias Number: AMP-0-0326882-0 | TE Connectivity | TE Store |
Terminal Ring Tongue, 16-14AWG, 6, Straight Closed Barrel, PIDG Series | TE Connectivity 326882 | RS Americas |
Ring terminal,PIDG,blue, AWG 16-14, M3.5 | RS |
TERMINAL, RING TONGUE, #6, CRIMP, BLUE | Farnell |
Terminal, Ring Tongue, #6, Crimp, Blue | Newark Electronics |
PIDG Series 16 - 14 AWG Blue Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
PIDG Ring Tongue Terminal 14-16AWG 20.65mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 326882?
Additional datasheets, footprints and schematics for 326882 are listed on our Part Details page. You can also find images and similar parts to 326882 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326882 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326882 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326882 fall under?
The 326882 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326882 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326882 you can contact the distributor directly for product support, shipping queries etc.
Is the 326882 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326882 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Powell Electronics, Heilind Electronics Asia and TE Store have stock available or on a lead time for 326882.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326882 often in real-time on the comparison pages.
What if I can't find stock of 326882?
You can fill out our help required form which you can use to request a quote for 326882 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.