Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now | |
Electro Enterprises
from US$0.63
|
680
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Green |
Insulation Sleeve Color | Blue |
Weight per Piece | 1.028g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Military Part Class | Class I |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Wire Size | 4234CMA, 14AWG, 2 – 2.15mm² |
Overall Length | 23mm, .906in |
Wire Insulation Diameter | .078 – .13in, 1.981 – 3.302mm |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .171in, 4.34mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Shape Description | RING-042 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | #8, M4 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Restriction |
Operating Temperature Range | 221°F, 105°C |
Terminal, Ring Tongue, #8, Crimp, Green | Newark Electronics |
PIDG Ring Tongue Terminal 14AWG 23.01mm 7.92mm Tin Loose Piece | Avnet America |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 14 8 | TE Connectivity 1-51864-1 | RS Americas |
TERMINAL, RING TONGUE, #8, CRIMP, GREEN | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.15mm² |
Product Range | PIDG Series |
Insulator Colour | Blue Green |
Body Material | Copper |
Stud Size | #8 |
Where can I find additional details, specifications and documents for a 1-51864-1?
Additional datasheets, footprints and schematics for 1-51864-1 are listed on our Part Details page. You can also find images and similar parts to 1-51864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-51864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-51864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-51864-1 fall under?
The 1-51864-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-51864-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-51864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-51864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-51864-1 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-51864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-51864-1 often in real-time on the comparison pages.
What if I can't find stock of 1-51864-1?
You can fill out our help required form which you can use to request a quote for 1-51864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.