Prices starting from US$0.59
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$2.26 |
No stock
|
Buy Now | |
TE Store | US$2.48 |
3,235
|
Buy Now | |
Electro Enterprises | US$0.59 |
1,583
|
Buy Now | |
Avnet America | US$1.46 |
-
|
Buy Now | |
RS Americas | US$1.46 |
-
|
Buy Now | |
element14 | US$1.41 |
-
|
Buy Now | |
Boersig | US$1.71 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Insulation Sleeve Material | Nylon |
---|---|
Body Plating Material | Tin, Copper |
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Method | Box |
実装方法 | Box |
Insulated | Yes |
Sealable | No |
KNIFE DISCONNECT,N PIDG 16-14 Body Plating Material: Tin Wire Insulation Support: With Compatible Insulation Diameter (Max): .15 in Compatible Insulation Diameter (Max): 3.81 mm Wire Size: 16 – 14 AWG Tin With .15" 3.81 mm | Pidg Knife Disconnect Splice | Part Number: 320566 | Internal Number: 320566 | 16 – 14 AWG | TE Connectivity | TE Store |
Terminals Knife Disc 16-14 Awg |Amp Te Connectivity 320566 | Newark Electronics |
PIDG Knife Disconnect Terminal 14-16AWG 22.3mm 5.16mm Tin Loose Piece | Avnet America |
PIDG Knife Disconnect Wire Splice Conn, Blue, Insulated, Tin Plated 16 to 14 AWG | TE Connectivity 320566 | RS Americas |
TERMINAL, KNIFE DISCONNECT,CRIMP, BLU, 1 | element14 |
Where can I find additional details, specifications and documents for a 320566?
Additional datasheets, footprints and schematics for 320566 are listed on our Part Details page. You can also find images and similar parts to 320566 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320566 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320566 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320566 fall under?
The 320566 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 320566 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320566 you can contact the distributor directly for product support, shipping queries etc.
Is the 320566 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320566 have stock available?
Authorised distributors including TE Store, Electro Enterprises, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 320566.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320566 often in real-time on the comparison pages.
What if I can't find stock of 320566?
You can fill out our help required form which you can use to request a quote for 320566 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.