Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E21090-000,
AMPS-1-0051864-0 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
3,300
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
10,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.65
|
7,844
in stock
|
Buy Now | |
Electro Enterprises
from US$0.24
|
1,369
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
Farnell
from US$0.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Blue |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Weight per Piece | .406g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Wire Insulation Diameter | 1.6 – 3.302mm, .063 – .13in |
Wire Size | 16AWG, 1.25 – 1.4mm², 2800CMA |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .171in, 4.34mm |
Overall Length | .906in, 23mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1 |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Insulation Restriction |
Insulated | Yes |
Shape Description | RING-042 |
Operating Temperature Range | 105°C, 221°F |
Ring terminal, PIDG, blue/blue,AWG 16,M4 | RS |
Terminal, Ring Tongue, #8, Crimp, Blue | Newark Electronics |
PIDG Ring Tongue Terminal 16AWG 23.01mm 7.92mm Tin Loose Piece | Avnet America |
PIDG Series Insulated Tin Plated Crimp Ring Terminal, M4 Stud Size, 16 AWG, Blue | TE Connectivity 1-51864-0 | RS Americas |
TERMINAL, RING TONGUE, #8, CRIMP, BLUE | element14 |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.4mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 1-51864-0?
Additional datasheets, footprints and schematics for 1-51864-0 are listed on our Part Details page. You can also find images and similar parts to 1-51864-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-51864-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-51864-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-51864-0 fall under?
The 1-51864-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1-51864-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-51864-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-51864-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-51864-0 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, RS, Electro Enterprises and Chip One Stop have stock available or on a lead time for 1-51864-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-51864-0 often in real-time on the comparison pages.
What if I can't find stock of 1-51864-0?
You can fill out our help required form which you can use to request a quote for 1-51864-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.