Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.40
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
4,999
in stock
|
Buy Now | |
Rapid Electronics
from US$1.30
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
1,200
in stock
|
Buy Now | |
Distrelec
from US$1.14
|
1,200
in stock
|
Buy Now | |
TE Store
from US$1.65
|
258
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | Tin, Copper |
Insulation Material | Nylon |
Terminal Type | Shur-Plug |
Overall Length | .8in, 20.07mm |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | .17in, 4.32mm |
Tab Width | 20.07mm |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Support Style | Insulation Support |
Insulated | Yes |
Bullet Terminal | Without |
Male Bullet Terminal, 16-14Awg, Blue | Newark Electronics |
Terminals SHUR PLUG BLUE SHUR PLUG BLUE | Rapid Electronics |
TE Connectivity - AMP Tabs & FerrulesPLUGSHUR PIDG 16-14 | Distrelec |
Shur-Plug 16-14AWG, PIDG | RS |
PLUG,SHUR PIDG 16-14 Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 4.09 mm Mating Pin Diameter: .161 in Compatible Insulation Diameter Range: .115 – .17 in .17 in Compatible Insulation Diameter Range: 4.32 mm 2.92 – 4.32 mm Shur-Plug 4.09 mm .161" .115 – .17" | Pidg Shur Plug | Part Number: 324225 | Internal Number: 324225 | TE Connectivity | TE Store |
Spade Tongue Terminal 14-16AWG 20.07mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 324225?
Additional datasheets, footprints and schematics for 324225 are listed on our Part Details page. You can also find images and similar parts to 324225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324225 fall under?
The 324225 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 324225 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324225 you can contact the distributor directly for product support, shipping queries etc.
Is the 324225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324225 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 324225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324225 often in real-time on the comparison pages.
What if I can't find stock of 324225?
You can fill out our help required form which you can use to request a quote for 324225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.