Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0165172-0,
552814-000 |
Prices starting from US$0.46
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.55 |
400
|
Buy Now | |
TTI Europe | US$0.52 |
9,100
|
Buy Now | |
Heilind Electronics | US$0.61 |
6,142
|
Buy Now | |
TE Store | US$1.25 |
3,315
|
Buy Now | |
Newark Electronics | US$0.70 |
3,015
|
Buy Now | |
Farnell | US$0.59 |
2,803
|
Buy Now | |
element14 | US$0.59 |
2,003
|
Buy Now | |
Heilind Electronics Asia | US$0.61 |
1,842
|
Buy Now | |
Distrelec | US$0.62 |
412
|
Buy Now | |
Boersig | US$0.53 |
400
|
Buy Now | |
RS Americas | US$0.53 |
200
|
Buy Now | |
Avnet America | US$0.57 |
-
|
Buy Now | |
Rapid Electronics | US$0.79 |
-
|
Buy Now | |
Avnet Asia | US$0.58 |
-
|
Buy Now | |
Carlton-Bates | US$0.46 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Double Wire | No |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Material | Nylon |
Insulation Material | Nylon |
Sleeve Material | Copper |
Insulation Color | Blue |
Terminal Length | 9.9mm, .39in |
Terminal Orientation | Straight |
Terminal Type | Wire Pin |
Overall Length | .93in, 23.6mm |
Wire Insulation Diameter (Max) | .169in, 4.3mm |
Wire Size | 1 – 2.8mm², 16 – 14AWG |
DIN Wire Size | 1 – 2.5mm² |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Long |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Box |
Insulated | Yes |
Shape Description | WIRE PIN-003 |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Bullet Terminal | Without |
PIDG WIRE PIN | Heilind Electronics |
PIDG WIRE PIN Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.78 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .169 in Compatible Insulation Diameter Range: 4.3 mm Wire Pin 1.78 mm .07" .169" | Pidg Formed Wire Pin | Part Number: 165172 | Internal Number: 165172 | Alias Number: 552814-000 | TE Connectivity | TE Store |
Terminal, Pin, 1.8Mm, 16-14Awg, Blue | Newark Electronics |
TERMINAL, PIN, 1.8MM, 16-14AWG, BLUE | Farnell |
TE Connectivity Pin-Type Cable Lug 2.6 mm² Tinned Copper | Distrelec |
Wire pin terminal, PIDG, blue, AWG 17-13 | RS |
Wire pin terminal, PIDG, blue, AWG 17-13 | TE Connectivity 165172 | RS Americas |
Wire Pin 13.5-17AWG M 23.6mm Tin Loose Piece | Avnet America |
TE 165172 PIDG Crimp Pin 9.9mm Tin 16-14AWG Blue | Rapid Electronics |
Wire Pin, 16 - 14 awg, CU Conductor, Straight Tongue, Copper | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.8mm² |
Pin Diameter | 1.8mm |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Copper |
Overall Length | 23.6mm |
Pin Length | 9.9mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165172?
Additional datasheets, footprints and schematics for 165172 are listed on our Part Details page. You can also find images and similar parts to 165172 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165172 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165172 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165172 fall under?
The 165172 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165172 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165172 you can contact the distributor directly for product support, shipping queries etc.
Is the 165172 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165172 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, TE Store, Newark Electronics and Farnell have stock available or on a lead time for 165172.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165172 often in real-time on the comparison pages.
What if I can't find stock of 165172?
You can fill out our help required form which you can use to request a quote for 165172 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.