Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
651
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
651
in stock
|
Buy Now | |
element14
from US$0.41
|
651
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
52
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
52
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
Distrelec
from US$0.39
|
-
|
Buy Now | |
TE Store
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Stripe Color | Blue |
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Wire Size | 2050 – 5180CMA, 16 – 14AWG, 1.25 – 2mm² |
Tongue Thickness | .84mm, .033in |
Overall Length | 23.6mm, .93in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Stud Size | #6, M3.5 |
Insulated | Yes |
Shape Description | SPADE-031 |
Operating Temperature Range | 221°F, 105°C |
Terminal, Spade/Fork, #6, Crimp, Blue | Newark Electronics |
TERMINAL, SPADE/FORK, #6, CRIMP, BLUE | element14 |
Terminals PIDG LS SPAD 16-14 6 | Rapid Electronics |
Spring Spade Terminal 14-16AWG 23.69mm 6.35mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spr Spd 16-14 6 | TE Connectivity 52420 | RS Americas |
TE Connectivity - AMP TERMINAL,PIDG SPR SPD 16-14 6 | Distrelec |
Special Order: TERMINAL,PIDG SPR SPD 16-14 6 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M3.5 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52420 | Internal Number: 52420 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 52420?
Additional datasheets, footprints and schematics for 52420 are listed on our Part Details page. You can also find images and similar parts to 52420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52420 fall under?
The 52420 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52420 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52420 you can contact the distributor directly for product support, shipping queries etc.
Is the 52420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52420 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 52420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52420 often in real-time on the comparison pages.
What if I can't find stock of 52420?
You can fill out our help required form which you can use to request a quote for 52420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.