Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
14,695
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
14,695
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
14,695
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
14,695
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
3,652
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
1,192
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$50.90
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
TE Store
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .966g |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Wire Insulation Diameter | .118 – .193in, 3 – 4.9mm |
Stud Diameter | 3.68mm, .145in |
Wire Insulation Diameter (Max) | .193in, 4.9mm |
Tongue Thickness | .031in, .79mm |
Overall Length | .92in, 23.37mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Insulated | Yes |
Stud Size | #6, M3.5 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Shape Description | SPADE-021 |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminals Spade 16-14Awg #6 |Amp Te Connectivity 34165 | Newark Electronics |
Terminals SPADE 16-14AWG #6 | Rapid Electronics |
TE Connectivity TERMINAL PG SPD 16-14 6 Terminals SPADE | Distrelec |
TERMINAL,PG SPD 16-14 6 | Heilind Electronics |
Spade terminal, PLASTI-GRIP, blue, M3.5 | RS |
Closed Barrel Tin Finish 16 - 14 AWG Blue Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 14-16AWG 23.37mm 9.78mm Tin Loose Piece | Avnet America |
CRIMP TERMINAL, SPADE, PLASTI-GRIP | element14 |
Special Order: TERMINAL,PG SPD 16-14 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 34165 | Internal Number: 34165 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6, 6 |
Insulator Material | Vinyl |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 34165?
Additional datasheets, footprints and schematics for 34165 are listed on our Part Details page. You can also find images and similar parts to 34165 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34165 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34165 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34165 fall under?
The 34165 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34165 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34165 you can contact the distributor directly for product support, shipping queries etc.
Is the 34165 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34165 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 34165.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34165 often in real-time on the comparison pages.
What if I can't find stock of 34165?
You can fill out our help required form which you can use to request a quote for 34165 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.