Insulation Sleeve Color | Blue |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Weight per Piece | .155g |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Flange Tongue |
Terminal Orientation | Flanged, Straight |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 4.34mm, .171in |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 22 – 16AWG |
Overall Length | .8421in, 21.39mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-025 |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Terminal,pg Spd Flg 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 324170 | Newark Electronics |
Terminal, Pg Spd Flg 16-14 8 | TE Connectivity 324170 | RS Americas |
Spade Tongue Terminal 14-16AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 324170?
Additional datasheets, footprints and schematics for 324170 are listed on our Part Details page. You can also find images and similar parts to 324170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 324170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 324170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 324170 fall under?
The 324170 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 324170 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 324170 you can contact the distributor directly for product support, shipping queries etc.
Is the 324170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 324170 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 324170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 324170 often in real-time on the comparison pages.
What if I can't find stock of 324170?
You can fill out our help required form which you can use to request a quote for 324170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.