Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
365
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
365
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
365
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
365
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
TE Store
from US$0.49
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .183g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Overall Length | 22.05mm, .87in |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Stud Diameter | .145in, 3.68mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-055 |
Support Style | Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M3.5, #6 |
Operating Temperature Range | 221°F, 105°C |
Terminals Terminal,pg Rect 16-14 6 |Amp Te Connectivity 34898 | Newark Electronics |
Terminals TERMINAL PG RECT 16-14 6 | Rapid Electronics |
TE Connectivity TERMINAL PG RECT 16-14 6 Terminals TERMI | Distrelec |
Rectangular Tongue Terminal 14-16AWG 22.05mm 6.32mm Tin Loose Piece | Avnet America |
Terminal, Pg Rect 16-14 6 | TE Connectivity 34898 | RS Americas |
Special Order: TERMINAL,PG RECT 16-14 6 Spade Terminal Type: Rectangular Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #6 M3.5 Rectangular Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 34898 | Internal Number: 34898 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 34898?
Additional datasheets, footprints and schematics for 34898 are listed on our Part Details page. You can also find images and similar parts to 34898 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34898 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34898 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34898 fall under?
The 34898 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34898 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34898 you can contact the distributor directly for product support, shipping queries etc.
Is the 34898 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34898 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 34898.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34898 often in real-time on the comparison pages.
What if I can't find stock of 34898?
You can fill out our help required form which you can use to request a quote for 34898 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.