Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0735159-0,
C46518-000 |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,300
in stock
|
Buy Now | |
Boersig
from US$0.38
|
1,883
in stock
|
Buy Now | |
Conrad
from US$0.75
|
834
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
800
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
Rapid Electronics
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
Distrelec
from US$0.51
|
-
|
Buy Now | |
TE Store
from US$1.03
|
-
|
Buy Now | |
Farnell
from US$0.56
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Fully Insulated | Yes |
Plating Material | Tin |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | Compression |
Barrel Type | Closed |
Contact Base Material | Brass |
Overall Length | .846in, 21.5mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .157in, 4mm |
Wire Size | 1980 – 4170CMA, 1 – 2mm², 17 – 14AWG |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Comment | Fully Insulated |
Packaging Method | Bag |
Packaging Quantity | 100 |
Insulated | Yes |
Insertion Force | Normal |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | 221°F, 105°C |
Receptacle terminal,PIDG FASTON 250,blue | RS |
The basic material is a highly conductive copper, electrolytically tin-plated in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
250 PIDG FAST REC. BLUE | TTI Europe |
PIDG Quick Disconnect Terminal 13.5-15.5AWG RCP 21.5mm 9.3mm Tin Loose Piece | Avnet Abacus |
Female Disconnect, 6.35Mm, 17-14Awg, Blu | Newark Electronics |
FASTON 250 17 û 14 AWG Quick Disconnect Receptacle | Future Electronics |
TE 735159 Faston Crimp Receptacle Insulated Tin 17-14AWG Blue | Rapid Electronics |
250 PIDG Ff | TE Connectivity 735159 | RS Americas |
FEMALE DISCONNECT, 6.35MM, 17-14AWG | element14 |
TE Connectivity Spade Connector, Insulated, 1.5 ... 2.5mm², Socket | Distrelec |
250 PIDG FF Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 14 AWG Wire Size: 1 – 2 mm² Wire Size: 1980 – 4170 CMA Mating Tab Width: 6.35 mm Receptacle 17 – 14 AWG 1 – 2 mm² 1980 – 4170 CMA | Quick Disconnect | Part Number: 735159 | Internal Number: 735159 | Alias Number: AMPS-0-0735159-0 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 17AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | Blue |
Conductor Area CSA | 2mm² |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 735159?
Additional datasheets, footprints and schematics for 735159 are listed on our Part Details page. You can also find images and similar parts to 735159 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 735159 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 735159 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 735159 fall under?
The 735159 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 735159 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 735159 you can contact the distributor directly for product support, shipping queries etc.
Is the 735159 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 735159 have stock available?
Authorised distributors including Boersig, RS, Conrad, TTI Europe and Avnet Abacus have stock available or on a lead time for 735159.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 735159 often in real-time on the comparison pages.
What if I can't find stock of 735159?
You can fill out our help required form which you can use to request a quote for 735159 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.