Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9012608739 |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
3,586
in stock
|
Buy Now | |
Heilind Electronics
from US$1.39
|
76,425
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.39
|
15,285
in stock
|
Buy Now | |
Sager
from US$0.93
|
11,100
in stock
|
Buy Now | |
Future Electronics
from US$0.90
|
10,008
in stock
|
Buy Now | |
RS Americas
from US$1.21
|
4,069
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
3,586
in stock
|
Buy Now | |
element14
from US$1.01
|
3,586
in stock
|
Buy Now | |
TE Store
from US$1.43
|
2,823
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
550
in stock
|
Buy Now | |
Electro Enterprises
from US$1.45
|
161
in stock
|
Buy Now | |
Boersig
from US$1.06
|
-
|
Buy Now | |
Carlton-Bates
from US$0.93
|
-
|
Buy Now | |
TTI Europe
from US$0.90
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Copper |
---|---|
Splice Features | Step Down |
Insulation Material | Nylon |
Insulation Sleeve Material | Nylon |
Color | Blue - Transluscent |
Plating Material | Tin |
Number of Serrations | 8 |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Overall Length | 32.131mm, 1.265in |
Inside Diameter (Recovered) | 3.886mm, .153in |
Barrel Inside Diameter | 2.972mm, .117in |
Wire Size | 16 – 14AWG, 1.04 – 2.62mm², 2050 – 5180CMA, 22 – 18AWG, .26 – .96mm² |
Operating Voltage | 300 V |
Government Qualified | No |
Heavy Duty | No |
Military Category | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Insulated | Yes |
Serrated | Yes |
Product Type | Splice |
Barrel Type | Closed Barrel |
Sealable | No |
Splice Type | Butt Splice |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
SPLICE BUTT PIDG 16-14/22-18 | Heilind Electronics |
Terminals BUTT SPLICE | Sager |
PIDG 16-14 to 22-18 AWG Blue Copper Unsealed Closed Barrel Butt Splice | Future Electronics |
PIDG Step Down Butt Wire Splice Connector Blue Insulated Tin Plated | TE Connectivity 327583 | RS Americas |
Terminal, Butt Splice, 22-14Awg, Blue | Newark Electronics |
TERMINAL, BUTT SPLICE, 22-14AWG, BLUE | element14 |
SPLICE BUTT PIDG 16-14/22-18 Splice Type: Butt Splice Wire Size: 16 – 14 AWG 22 – 18 AWG Wire Size: 1.04 – 2.62 mm² .26 – .96 mm² Sealable: No Splice Features: Serrated Butt Splice 16 – 14 AWG 1.04 – 2.62 mm² | Pidg Stepdown Butt Splice | Part Number: 327583 | Internal Number: 327583 | Alias Number: 9012608739 | TE Connectivity | TE Store |
Splice Terminal (14-16)AWG/(18-22)AWG 32.13mm Tin Loose Piece | Avnet America |
Butt Splice, 16/22 - 14/18 AWG, 1.265 in. L, Blue, Nylon Insulation, 50 Loose Piece | Carlton-Bates |
SPLICE BUTT PIDG 16-14-22-18 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Insulator Colour | Blue |
---|---|
Product Range | PIDG Series |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 327583?
Additional datasheets, footprints and schematics for 327583 are listed on our Part Details page. You can also find images and similar parts to 327583 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 327583 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 327583 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 327583 fall under?
The 327583 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 327583 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 327583 you can contact the distributor directly for product support, shipping queries etc.
Is the 327583 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 327583 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Sager, Future Electronics and RS Americas have stock available or on a lead time for 327583.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 327583 often in real-time on the comparison pages.
What if I can't find stock of 327583?
You can fill out our help required form which you can use to request a quote for 327583 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.