Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0032059-0,
A35266-000 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.34
|
760
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
760
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
760
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
760
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.99
|
200
in stock
|
Buy Now | |
Powell Electronics
from US$3.18
|
184
in stock
|
Buy Now | |
Conrad
from US$89.95
|
40
in stock
|
Buy Now | |
TE Store
from US$0.56
|
16
in stock
|
Buy Now | |
element14
from US$60.61
|
6
in stock
|
Buy Now | |
Farnell
from US$49.41
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$2.40
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Blue |
Weight per Piece | 1.105g |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Overall Length | .908in, 23.06mm |
Tongue Thickness | .033in, .84mm |
Stud Diameter | 4.17mm, .164in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | SPADE-020 |
Stud Size | #8, M4 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminals Spade Nylon 16-14 8 |Amp Te Connectivity 32059 | Newark Electronics |
TE 32059 PIDG Terminal Spade M4 Stud Tin 16-14AWG Blue | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG SPD 16-14 8 | Distrelec |
TERMINAL,PIDG SPD 16-14 8 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spade Tongue Terminal 16 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Spade Tongue Terminal | Part Number: 32059 | Internal Number: 32059 | Alias Number: A35266-000 | TE Connectivity | TE Store |
Spade Tongue Terminal 14-16AWG 23.06mm 9.53mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 32059?
Additional datasheets, footprints and schematics for 32059 are listed on our Part Details page. You can also find images and similar parts to 32059 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 32059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 32059 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 32059 fall under?
The 32059 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 32059 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 32059 you can contact the distributor directly for product support, shipping queries etc.
Is the 32059 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 32059 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 32059.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 32059 often in real-time on the comparison pages.
What if I can't find stock of 32059?
You can fill out our help required form which you can use to request a quote for 32059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.