Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402989057 |
Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.22 |
No stock
|
Buy Now | |
Farnell | US$0.30 |
-
|
Buy Now | |
Newark Electronics | US$0.20 |
-
|
Buy Now | |
Future Electronics | US$0.24 |
-
|
Buy Now | |
Avnet America | US$0.24 |
-
|
Buy Now | |
RS Americas | US$0.29 |
-
|
Buy Now | |
element14 | US$0.29 |
-
|
Buy Now | |
Boersig | US$0.27 |
-
|
Buy Now | |
Carlton-Bates | US$0.23 |
-
|
Buy Now | |
Richardson RFPD | US$0.18 |
-
|
Buy Now | |
TE Store | US$0.52 |
-
|
Buy Now | |
Sager | US$0.24 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.04 – 2.62mm² |
Receptacle Terminal Stock Thickness | .46mm, .018in |
Overall Length | 22.9mm, .9in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .17in, 4.32mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Insertion Force | Normal |
Insulated | Yes |
Sealable | No |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 221°F, 105°C |
Receptacle terminal,PIDG FASTON 250,blue | RS |
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU | Farnell |
Product Range:Pidg Faston 250 Series | Newark Electronics |
PIDG Faston 16-14 AWG Straight Insulated Quick Disconnect Receptacle | Future Electronics |
Quick Disconnect Terminal 14-16AWG F 22.9mm 7.62mm Tin Tape | Avnet America |
Terminal Receptacle, 16-14AWG, Blue, Crimp, Female, Insulated, Tin, 250 Series | TE Connectivity 640905-2 | RS Americas |
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE | element14 |
Receptacle, Female | Carlton-Bates |
GENERAL TERMINAL | Richardson RFPD |
RECEPT,PIDG FASTON 16-14 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 6.35 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 640905-2 | Internal Number: 640905-2 | Alias Number: 402989057 | TE Connectivity | TE Store |
Terminals RECEPT FASTON 16-14 Reel of 3500 | Sager |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 16AWG |
Tab Width | 0.25" |
Where can I find additional details, specifications and documents for a 640905-2?
Additional datasheets, footprints and schematics for 640905-2 are listed on our Part Details page. You can also find images and similar parts to 640905-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640905-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640905-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640905-2 fall under?
The 640905-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 640905-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640905-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640905-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640905-2 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 640905-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640905-2 often in real-time on the comparison pages.
What if I can't find stock of 640905-2?
You can fill out our help required form which you can use to request a quote for 640905-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.