Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0130102-0,
126404-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
11,500
in stock
|
Buy Now | |
element14
from US$0.14
|
178,671
in stock
|
Buy Now | |
Farnell
from US$0.12
|
99,154
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
47,168
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
24,992
in stock
|
Buy Now | |
Boersig
from US$0.11
|
8,597
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
6,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
4,474
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,419
in stock
|
Buy Now | |
Conrad
from US$0.27
|
1,248
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
760
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
300
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.15
|
-
|
Buy Now |
Plating Material | Copper |
---|---|
Inspection Slot | No |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .79mm, .031in |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter | 3 – 4.9mm, .118 – .193in |
Wire Insulation Diameter (Max) | 4.9mm, .193in |
Overall Length | 22.3mm, .88in |
Stud Diameter | .2047in, 5.2mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Shape Description | RING-043 |
Stud Size | M5 |
Support Style | Insulation Support |
Operating Temperature Range | 194°F, 90°C |
CRIMP TERMINAL, RING, PLASTI-GRIP | element14 |
Terminals NAL PLAS-GRP RNG-TNG 5MMG 5MM | Rapid Electronics |
16 - 14 AWG Blue Straight Closed Barrel Ring Tongue Terminal 22.3 x 8.7 mm | Future Electronics |
Ring terminal, PLASTI-GRIP, blue, M5 | RS |
Tip: ring | Transfer Multisort Elektronik |
The basic material is a highly conductive copper, electrolytically tin-plated, in order to ensure anti-corrosion paint potentiometer On the tongue of the connector is the usable conductor cross-section area. The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength after processing. The conically shaped wire input wire can easily introduce sleeve enables stripped. The expanded insulation sleeve permits the use of a wide variety of Isilierungsdurchmesser.This text is machine translated. | Conrad |
Terminal, Ring Tongue, #10, 14Awg, Blue | Newark Electronics |
Ring terminal, PLASTI-GRIP, blue, M5 | TE Connectivity 130102 | RS Americas |
Ring Tongue Terminal 14-16AWG 22.3mm 8.7mm Tin Loose Piece | Avnet Abacus |
TE Connectivity Ring Terminal, Partially Insulated, 1.25 ... 2mm², M5 | Distrelec |
Special Order: TERMINAL PLAS-GRP RNG-TNG 5MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M5 Closed Ring Tongue Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Ring Terminal | Part Number: 130102 | Internal Number: 130102 | Alias Number: 126404-000 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10, 10 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Blue |
Insulator Material | Vinyl |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 130102?
Additional datasheets, footprints and schematics for 130102 are listed on our Part Details page. You can also find images and similar parts to 130102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130102 fall under?
The 130102 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130102 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130102 you can contact the distributor directly for product support, shipping queries etc.
Is the 130102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130102 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Future Electronics and RS have stock available or on a lead time for 130102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130102 often in real-time on the comparison pages.
What if I can't find stock of 130102?
You can fill out our help required form which you can use to request a quote for 130102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.