Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.30
|
317
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
16,127
in stock
|
Buy Now | |
Farnell
from US$0.37
|
16,127
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
8,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
317
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
TE Store
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Stripe Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Overall Length | 20.65mm, .813in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Wire Size | 2050 – 5180CMA, 1.04 – 2.62mm², 16 – 14AWG |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 4.3mm, .169in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | SPADE-020 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Fork/Spade Tongue Terminal, Pidg Series, 8, M4, 16 Awg, 14 Awg, 2 Mm Rohs Compliant: Yes |Amp Te Connectivity 130532 | Newark Electronics |
CRIMP TERMINAL, SPADE, PIDG, M4 | Farnell |
TE 130532 PIDG Terminal Spade M4 Stud Tin 16-14AWG Blue | Rapid Electronics |
TE Connectivity - AMP PIDG SPADE | Distrelec |
PIDG Spade Tongue Terminal 14-16AWG 20.8mm 6.35mm Tin Loose Piece | Avnet America |
PIDG, Spade | TE Connectivity 130532 | RS Americas |
Special Order: PIDG SPADE Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: #8 M4 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 130532 | Internal Number: 130532 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8, 8 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 130532?
Additional datasheets, footprints and schematics for 130532 are listed on our Part Details page. You can also find images and similar parts to 130532 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130532 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130532 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130532 fall under?
The 130532 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130532 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130532 you can contact the distributor directly for product support, shipping queries etc.
Is the 130532 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130532 have stock available?
Authorised distributors including Newark Electronics, Farnell, TTI Europe, Rapid Electronics and Distrelec have stock available or on a lead time for 130532.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130532 often in real-time on the comparison pages.
What if I can't find stock of 130532?
You can fill out our help required form which you can use to request a quote for 130532 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.