Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Phosphor Bronze |
---|---|
Insulation Sleeve Color | Blue |
Stripe Color | Blue |
Inspection Slot | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Stud Diameter | .164in, 4.17mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Wire Size | 1.25 – 2mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | .979in, 24.9mm |
Tongue Thickness | .033in, .84mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Stud Size | #8, M4 |
Insulated | Yes |
Shape Description | SPADE-031 |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Terminal,pidg Spr Spd 16-14 8 Rohs Compliant: Yes |Amp Te Connectivity 52421 | Newark Electronics |
Spring Spade Terminal 14-16AWG 24.87mm 5.87mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spr Spd 16-14 8 | TE Connectivity 52421 | RS Americas |
Special Order: TERMINAL,PIDG SPR SPD 16-14 8 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: M4 #8 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 52421 | Internal Number: 52421 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Car, Festoon, Intermediate, Flat Cable | Carlton-Bates |
Where can I find additional details, specifications and documents for a 52421?
Additional datasheets, footprints and schematics for 52421 are listed on our Part Details page. You can also find images and similar parts to 52421 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 52421 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 52421 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 52421 fall under?
The 52421 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 52421 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 52421 you can contact the distributor directly for product support, shipping queries etc.
Is the 52421 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 52421 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and TE Store have stock available or on a lead time for 52421.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 52421 often in real-time on the comparison pages.
What if I can't find stock of 52421?
You can fill out our help required form which you can use to request a quote for 52421 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.