Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-14492-6140,
500-095-0000, CF0318-000, AMP-0-0320561-0 |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
6,800
in stock
|
Buy Now | |
Powell Electronics
from US$0.24
|
175,462
in stock
|
Buy Now | |
element14
from US$0.22
|
28,493
in stock
|
Buy Now | |
Farnell
from US$0.20
|
28,176
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
11,758
in stock
|
Buy Now | |
Electro Enterprises
from US$0.20
|
9,512
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
3,871
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
3,617
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
983
in stock
|
Buy Now | |
Heilind Electronics
from US$0.26
|
846
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
350
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.26
|
72
in stock
|
Buy Now | |
Boersig
from US$0.20
|
27
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .821g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class I |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Wire Size | 16 – 14AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Overall Length | .703in, 17.86mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
CRIMP TERMINAL, RING, 3.5MM, BLUE | element14 |
Terminal, Ring Tongue, #6, Crimp, Blue | Newark Electronics |
Ring terminal,PIDG,blue, AWG 16-14, M3.5 | RS |
Terminals RING LUG 16-14G #6 | Rapid Electronics |
TE Connectivity TERMINAL PIDG R 16-14 6 Terminals RING L | Distrelec |
PIDG 16-14 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL,PIDG R 16-14 6 | Heilind Electronics |
Tip: ring | Transfer Multisort Elektronik |
Ring Tongue Terminal 14-16AWG 17.86mm 6.35mm Tin Loose Piece | Avnet America |
Terminal Ring Tongue, 16-14 Awg, Blue, Stud Size 6, Tin Plating, PIDG Series | TE Connectivity 320561 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6, 6 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 320561?
Additional datasheets, footprints and schematics for 320561 are listed on our Part Details page. You can also find images and similar parts to 320561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320561 fall under?
The 320561 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320561 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320561 you can contact the distributor directly for product support, shipping queries etc.
Is the 320561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320561 have stock available?
Authorised distributors including Powell Electronics, element14, Farnell, Newark Electronics and Electro Enterprises have stock available or on a lead time for 320561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320561 often in real-time on the comparison pages.
What if I can't find stock of 320561?
You can fill out our help required form which you can use to request a quote for 320561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.