Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Closed |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 4.32mm, .17in |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .913in, 23.2mm |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 1 – 2.5mm², 17 – 13AWG, 1980 – 4914CMA |
Voltage (Max) | 300V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | Yes |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
250 PIDG FASTON REC Quick Disconnect Terminal Type: Receptacle Wire Size: 17 – 13 AWG Wire Size: 1 – 2.5 mm² Wire Size: 1980 – 4914 CMA Mating Tab Width: 6.35 mm Receptacle 17 – 13 AWG 1 – 2.5 mm² 1980 – 4914 CMA | Quick Disconnect | Part Number: 5-160313-2 | Internal Number: 5-160313-2 | TE Connectivity | TE Store |
250 Pidg Faston Rec Rohs Compliant: Yes |Amp Te Connectivity 5-160313-2 | Newark Electronics |
PIDG Quick Disconnect Terminal 13.5-17AWG RCP 23.7mm 7.6mm Tin Tape | Avnet America |
250 PIDG Faston Rec | TE Connectivity 5-160313-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5-160313-2?
Additional datasheets, footprints and schematics for 5-160313-2 are listed on our Part Details page. You can also find images and similar parts to 5-160313-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-160313-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-160313-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-160313-2 fall under?
The 5-160313-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 5-160313-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-160313-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-160313-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-160313-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 5-160313-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-160313-2 often in real-time on the comparison pages.
What if I can't find stock of 5-160313-2?
You can fill out our help required form which you can use to request a quote for 5-160313-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.