Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
610
in stock
|
Buy Now | |
Electro Enterprises
from US$0.51
|
10,386
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
610
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
610
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
610
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
RS Americas
from US$0.60
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.028g |
---|---|
Plating Material | Tin, Copper |
Insulation Sleeve Color | Blue |
Stripe Color | Green |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Wire Size | 4234CMA, 14AWG, 2 – 2.15mm² |
Overall Length | 23mm, .906in |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter | .078 – .13in, 1.981 – 3.302mm |
Stud Diameter | .145in, 3.68mm |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-042 |
Wire/Cable Type | Regular Wire |
Stud Size | #6, M3.5 |
Insulated | Yes |
Sealable | No |
Support Style | Insulation Restriction |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminals Ring Stud 6 14Awg |Amp Te Connectivity 51864-8 | Newark Electronics |
Terminals RING STUD 6 14AWG | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2.15mm2 | Distrelec |
PIDG Ring Tongue Terminal 14AWG 23.01mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, PIDG, R Ir 14 6 | TE Connectivity 51864-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 51864-8?
Additional datasheets, footprints and schematics for 51864-8 are listed on our Part Details page. You can also find images and similar parts to 51864-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51864-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51864-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51864-8 fall under?
The 51864-8 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51864-8 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51864-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 51864-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51864-8 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 51864-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51864-8 often in real-time on the comparison pages.
What if I can't find stock of 51864-8?
You can fill out our help required form which you can use to request a quote for 51864-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.