Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.40
|
11,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
46,843
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
33,790
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
33,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
33,600
in stock
|
Buy Now | |
Distrelec
from US$0.38
|
33,600
in stock
|
Buy Now | |
Powell Electronics
from US$0.26
|
33,377
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.32
|
15,423
in stock
|
Buy Now | |
element14
from US$0.36
|
14,923
in stock
|
Buy Now | |
Boersig
from US$0.39
|
8,838
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
7,909
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
7,807
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
7,725
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
70
in stock
|
Buy Now | |
Conrad
from US$0.50
|
30
in stock
|
Buy Now | |
Avnet America
-
|
4,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Carlton-Bates
from US$0.19
|
-
|
Buy Now | |
Electro Enterprises
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insulation Sleeve Color | Blue |
---|---|
Stripe Color | Blue |
Plating Material | Copper, Tin |
Weight per Piece | .986g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Tongue Thickness | .031in, .79mm |
Overall Length | 21.44mm, .844in |
Stud Diameter | 4.34mm, .171in |
Wire Size | 16 – 14AWG, 1.31 – 2.08mm², 2050 – 5180CMA |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Wire Insulation Diameter (Max) | .15in, 3.81mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
TERMINAL,PIDG R 16-14 8 | Heilind Electronics |
Terminals 16-14 #8 PIDG TERM | Rapid Electronics |
Terminal,pidg R 16-14 8 |Amp Te Connectivity 51864-1 | Newark Electronics |
TE Connectivity - AMP PIDG Ring Terminal 2.08mm2 | Distrelec |
PIDG 16-14 AWG Straight Closed Barrel Insulated Ring Tongue Terminal | Future Electronics |
CRIMP TERMINAL, RING | Farnell |
Ring terminal, PIDG, blue, AWG 16-14, M4 | RS |
Terminal Ring Tongue, 16-14AWG, 8, Straight Closed Barrel, PIDG Series | TE Connectivity 51864-1 | RS Americas |
Tip: ring | Transfer Multisort Elektronik |
1.04 - 2.602 mm² | Conrad |
Ring Tongue Terminal 14-16AWG 21.44mm 7.92mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8, 8 |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Product Range | PIDG Series |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 51864-1?
Additional datasheets, footprints and schematics for 51864-1 are listed on our Part Details page. You can also find images and similar parts to 51864-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51864-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51864-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51864-1 fall under?
The 51864-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51864-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51864-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 51864-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51864-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 51864-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51864-1 often in real-time on the comparison pages.
What if I can't find stock of 51864-1?
You can fill out our help required form which you can use to request a quote for 51864-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.