Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E67251-000,
AMPS-0-0165046-0 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
19,000
in stock
|
Buy Now | |
element14
from US$0.42
|
25,080
in stock
|
Buy Now | |
Farnell
from US$0.44
|
25,080
in stock
|
Buy Now | |
Rapid Electronics
from US$0.65
|
3,144
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
728
in stock
|
Buy Now | |
TE Store
from US$0.78
|
417
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
275
in stock
|
Buy Now | |
Conrad
from US$0.64
|
175
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
58
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | Nylon |
---|---|
Double Wire | No |
Insulation Color | Blue |
Plating Material | Tin, Copper |
Insulation Material | Nylon |
Insulation Sleeve Material | Nylon |
Terminal Length | .26in, 6.7mm |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.3mm, .17in |
Wire Size | 16 – 14AWG, 1 – 2.6mm² |
Accepts Wire Insulation Diameter Range | .1149 – .1696in, 2.92 – 4.31mm |
Barrel Inside Diameter | 4.3mm, .169in |
Overall Length | 19.69mm, .775in |
DIN Wire Size | 1 – 2.5mm² |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Box |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | WIRE PIN-003 |
Bullet Terminal | Without |
CRIMP TERMINAL, PIN, BLUE | element14 |
Wire pin terminal, PIDG blue, AWG 17-13 | RS |
TE 165046 PIDG Crimp Pin 6.7mm Tin 16-14AWG Blue | Rapid Electronics |
PIDG SERinsulated Tin Plated Crimp Pin Conn 17 to 13.5AWG 1.8mm Pin Dia Blue | TE Connectivity 165046 | RS Americas |
PIDG WIRE PIN Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.78 mm Mating Pin Diameter: .07 in Compatible Insulation Diameter Range: .17 in .115 – .17 in Compatible Insulation Diameter Range: 4.3 mm 2.92 – 4.31 mm Wire Pin 1.78 mm .07" .17" | Pidg Formed Wire Pin | Part Number: 165046 | Internal Number: 165046 | Alias Number: AMPS-0-0165046-0 | TE Connectivity | TE Store |
Pidg Wire Pin Rohs Compliant: Yes |Amp Te Connectivity 165046 | Newark Electronics |
The basic material is a highly conductive copper, electrolytically tin-plated, in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
Tip: wire pin | Transfer Multisort Elektronik |
Pin Terminal 13.5-17AWG M 20.3mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.6mm² |
Pin Diameter | 1.8mm |
Insulator Colour | Blue |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Copper |
Overall Length | 20.3mm |
Pin Length | 6.7mm |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 165046?
Additional datasheets, footprints and schematics for 165046 are listed on our Part Details page. You can also find images and similar parts to 165046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165046 fall under?
The 165046 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165046 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165046 you can contact the distributor directly for product support, shipping queries etc.
Is the 165046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165046 have stock available?
Authorised distributors including element14, Farnell, RS, Rapid Electronics and RS Americas have stock available or on a lead time for 165046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165046 often in real-time on the comparison pages.
What if I can't find stock of 165046?
You can fill out our help required form which you can use to request a quote for 165046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.