Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
7,290
in stock
|
Buy Now | |
Rapid Electronics
from US$0.48
|
7,290
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
7,290
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
7,290
in stock
|
Buy Now | |
Heilind Electronics
from US$0.55
|
113
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.55
|
37
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Closed |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Crimp Type | Compression |
Mating Tab Thickness | .51mm, .02in |
Overall Length | 19.8mm, .779in |
Wire Size | 1.5 – 2.5mm², 15.5 – 13.5AWG, 3000 – 4914CMA |
Mating Tab Width | 2.79mm, .11in |
Accepts Wire Insulation Diameter Range | .169in, 4.3mm |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Sealable | No |
Wire Stop | No |
Insulated | Yes |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
Terminals 110 Pidg Fastonrec |Amp Te Connectivity 165616-5 | Newark Electronics |
Terminals 110 PIDG FASTONREC | Rapid Electronics |
TE Connectivity - AMP 110 PIDG FASTON REC | Distrelec |
CRIMP TERMINALS | Farnell |
110 PIDG FASTON REC | Heilind Electronics |
Quick Disconnect Terminal 13.5-15.5AWG 19.8mm 3.7mm Tin Loose Piece | Avnet America |
110 PIDG Faston Rec | TE Connectivity 165616-5 | RS Americas |
Where can I find additional details, specifications and documents for a 165616-5?
Additional datasheets, footprints and schematics for 165616-5 are listed on our Part Details page. You can also find images and similar parts to 165616-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165616-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165616-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165616-5 fall under?
The 165616-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 165616-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165616-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 165616-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165616-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 165616-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165616-5 often in real-time on the comparison pages.
What if I can't find stock of 165616-5?
You can fill out our help required form which you can use to request a quote for 165616-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.