Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | 1.156g |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Rectangular Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.67 – 3.81mm, .105 – .15in |
Stud Diameter | 3.02mm, .119in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 25.78mm, 1.015in |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 2500 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Stud Size | #4, M2.5 |
Sealable | No |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-046 |
Operating Temperature Range | 338°F, 170°C |
Terminal,pidg Rect 16-14 4 Rohs Compliant: Yes |Amp Te Connectivity 2-327964-4 | Newark Electronics |
Terminal, PIDG, Rect 16-14 4 | TE Connectivity 2-327964-4 | RS Americas |
Rectangular Tongue Terminal 14-16AWG 25.78mm 6.01mm Tin Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 2-327964-4?
Additional datasheets, footprints and schematics for 2-327964-4 are listed on our Part Details page. You can also find images and similar parts to 2-327964-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-327964-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-327964-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-327964-4 fall under?
The 2-327964-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 2-327964-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-327964-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-327964-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-327964-4 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 2-327964-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-327964-4 often in real-time on the comparison pages.
What if I can't find stock of 2-327964-4?
You can fill out our help required form which you can use to request a quote for 2-327964-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.