Prices starting from US$0.28
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.34 |
No stock
|
Buy Now | |
Rapid Electronics | US$0.50 |
6,400
|
Buy Now | |
Distrelec | US$0.40 |
6,400
|
Buy Now | |
Farnell | US$0.39 |
-
|
Buy Now | |
Avnet America | US$0.28 |
-
|
Buy Now | |
RS Americas | US$0.52 |
-
|
Buy Now | |
TE Store | US$0.42 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Stripe Color | Blue |
Weight per Piece | 1.087g |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | .9213in, 23.4mm |
Stud Diameter | 5.2mm, .2047in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Insulated | Yes |
Shape Description | SPADE-020 |
Stud Size | M5 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
TE 160170 PIDG Terminal Spade M5 Stud Tin 16-14AWG Blue | Rapid Electronics |
TE Connectivity TERM, SPADE, PIDG, 16-14, M5 | Distrelec |
Pidg Spade 16-14 5Mm Rohs Compliant: Yes |Amp Te Connectivity 160170 | Newark Electronics |
PIDG Spade Tongue Terminal 14-16AWG 23.06mm 9.8mm Tin Loose Piece | Avnet America |
PIDG Series Insulated Crimp Spade Connector, 16 - 14 AWG, M5, Blue Nylon | TE Connectivity 160170 | RS Americas |
Special Order: TERM, SPADE, PIDG, 16-14, M5 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Stud Size: M5 Spade Tongue Terminal 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Spade Terminal | Part Number: 160170 | Internal Number: 160170 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 160170?
Additional datasheets, footprints and schematics for 160170 are listed on our Part Details page. You can also find images and similar parts to 160170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160170 fall under?
The 160170 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160170 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160170 you can contact the distributor directly for product support, shipping queries etc.
Is the 160170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160170 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 160170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160170 often in real-time on the comparison pages.
What if I can't find stock of 160170?
You can fill out our help required form which you can use to request a quote for 160170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.